NXP Semiconductors Interface Transceiver IC MC34017A-3P

Description
IC TELECOM INTERFACE 8DIP Product overview: MC34017A-3P from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MC34017A-3P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 8DIP Product overview: MC34017A-3P from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MC34017A-3P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-MC34017A-3P
Interface Transceiver IC 702-MC34017A-3P
IC TELECOM INTERFACE 8DIP Product overview: MC34017A-3P from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MC34017A-3P can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 8DIP Product overview: MC34017A-3P from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MC34017A-3P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - MC34017A-3P - 207889-MC34017A-3P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MC34017A-3P
207889-MC34017A-3P
Interface - Interface - Telecom - MC34017A-3P 207889-MC34017A-3P
Manufacturer: NXP Win Source Part Number: 207889-MC34017A-3P Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Power (Watts): 1W Includes: On-Chip Diode Bridge and Transient Protector Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 60°C Case / Package: 8-PDIP Purpose: Tone Ringer Supply Voltage - Operating: 5V Operating Supply Current: 20mA

Manufacturer: NXP
Win Source Part Number: 207889-MC34017A-3P
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Power (Watts): 1W
Includes: On-Chip Diode Bridge and Transient Protector
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 60°C
Case / Package: 8-PDIP
Purpose: Tone Ringer
Supply Voltage - Operating: 5V
Operating Supply Current: 20mA

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - MC34017A-3P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
MC34017A-3P
Integrated Circuits (ICs) - Interface - Telecom MC34017A-3P
TELEPHONE RINGER CIRCUIT

TELEPHONE RINGER CIRCUIT

Supplier's Site
Telecom - MC34017A-3P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Tone Ringer 8-PDIP

Telecom IC Tone Ringer 8-PDIP

Buy Now Datasheet
Telecom - MC34017A-3P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Tone Ringer 8-PDIP

Telecom IC Tone Ringer 8-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-MC34017A-3P 207889-MC34017A-3P MC34017A-3P MC34017A-3P
Product Name Interface Transceiver IC Interface - Interface - Telecom - MC34017A-3P Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Supply Voltage Other; 5V Other; 5V Other Other; 5V
Operating Temperature -20 C (-4 F) -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Interface module - 289-422 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1923258P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details