IC TELECOM INTERFACE 8DIP Product overview: MC34017A-2P from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MC34017A-2P can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 763336-MC34017A-2P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 60°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Power (Watts): 1W
Operating Supply Voltage: 5V
Function: Tone Ringer
Part Status: Obsolete(EOL)
Includes: On-Chip Diode Bridge and Transient Protector
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Manufacturer Package: 8-PDIP
Introduction Date: July 18, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC TELECOM INTERFACE 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-MC34017A-2P | 763336-MC34017A-2P | MC34017A-2P | MC34017A-2P |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - MC34017A-2P | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface |