The MC33PT2001AE is a programmable solenoid controller for automotive applications, featuring five high-side and seven low-side predrivers for MOSFET control. It supports a boost voltage maximum of 72 V, with no end-of-injection detection capability. The device operates with a PWM frequency of 100 kHz and offers four programmable slew rates from 12.5 V/μs to 300 V/μs. Integrated diagnostics include open-load, undervoltage, overvoltage, overcurrent, and overtemperature protection. It communicates via a 16-bit SPI bus and includes an independent DRVEN pin for safety. Packaged in a HLQFP64 thermally enhanced low-profile quad flat package measuring 10 mm × 10 mm × 1.4 mm, it is qualified to AEC-Q100 and supports ISO 26262 compliant development.
MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MC33PT2001AE |
| Package Type | HLQFP64 |