POWER MANAGEMENT IC, 12CH, I2C, HVQFN-56; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:7; No. of LDO Regulators:4; No. of Regulated Outputs:12; Digital IC Case:HVQFN; No. of Pins:56Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 06AH4117 | MC33PF8200A0ES |
| Product Name | Power Management Ic, 12Ch, I2C, Hvqfn-56; Supply Voltage Nxp | Power Management - Specialized |
| Pins | 56 |