NXP Semiconductors Integrated Circuits (ICs) - PMIC - Power Management - Specialized MC33PF8100CCES

Description
Win Source Part Number: 1145628-MC33PF8100CC ES Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: High Performance i.MX 8, S32x Processor Based Standard Package: 260 Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-HVQFN (8x8) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-14766,2156-MC33P F8100CCES,9353758225 57,NXPNXPMC33PF8100C CES Base Product Number: MC33PF8100
Request a Quote
Description
Win Source Part Number: 1145628-MC33PF8100CC ES Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: High Performance i.MX 8, S32x Processor Based Standard Package: 260 Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-HVQFN (8x8) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-14766,2156-MC33P F8100CCES,9353758225 57,NXPNXPMC33PF8100C CES Base Product Number: MC33PF8100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC33PF8100CCES is a power management integrated circuit (PMIC) designed for high-performance applications, specifically tailored for use with i.MX 8 processors. It features a total of 12 channels, including seven high-efficiency buck converters and four linear regulators, which provide flexible power management for processors, memory, and various peripherals. This PMIC supports input voltages ranging from 2.7 V to 5.5 V and includes a real-time clock (RTC) supply along with a coin cell charger. It is equipped with a watchdog timer and monitoring circuits that meet ASIL B safety standards, making it suitable for automotive applications. The device also incorporates one-time programmable memory for storing key startup configurations, which minimizes the need for external components to set output voltages and sequencing. Communication with the device is facilitated through a 3.4 MHz I²C interface, allowing for adjustable regulator parameters post-startup. The MC33PF8100CCES is housed in a compact 56-pin HVQFN package, measuring 8 mm x 8 mm x 0.85 mm, which is designed for thermal enhancement and efficient space utilization in high-performance designs.

Datasheet Summary
Powered by GS/AI

The MC33PF8100CCES is a power management integrated circuit (PMIC) designed for high-performance applications, specifically tailored for use with i.MX 8 processors. It features a total of 12 channels, including seven high-efficiency buck converters and four linear regulators, which provide flexible power management for processors, memory, and various peripherals. This PMIC supports input voltages ranging from 2.7 V to 5.5 V and includes a real-time clock (RTC) supply along with a coin cell charger. It is equipped with a watchdog timer and monitoring circuits that meet ASIL B safety standards, making it suitable for automotive applications. The device also incorporates one-time programmable memory for storing key startup configurations, which minimizes the need for external components to set output voltages and sequencing. Communication with the device is facilitated through a 3.4 MHz I²C interface, allowing for adjustable regulator parameters post-startup. The MC33PF8100CCES is housed in a compact 56-pin HVQFN package, measuring 8 mm x 8 mm x 0.85 mm, which is designed for thermal enhancement and efficient space utilization in high-performance designs.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1145628-MC33PF8100CCES - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1145628-MC33PF8100CCES
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1145628-MC33PF8100CCES
Win Source Part Number: 1145628-MC33PF8100CC ES Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: High Performance i.MX 8, S32x Processor Based Standard Package: 260 Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-HVQFN (8x8) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-14766,2156-MC33P F8100CCES,9353758225 57,NXPNXPMC33PF8100C CES Base Product Number: MC33PF8100

Win Source Part Number: 1145628-MC33PF8100CCES
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tray
Applications: High Performance i.MX 8, S32x Processor Based
Standard Package: 260
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-HVQFN (8x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-14766,2156-MC33PF8100CCES,935375822557,NXPNXPMC33PF8100CCES
Base Product Number: MC33PF8100

Buy Now Datasheet
Power Management Ic, 12Ch, I2C, Hvqfn-56; Supply Voltage Nxp - 06AH4115 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, 12Ch, I2C, Hvqfn-56; Supply Voltage Nxp
06AH4115
Power Management Ic, 12Ch, I2C, Hvqfn-56; Supply Voltage Nxp 06AH4115
POWER MANAGEMENT IC, 12CH, I2C, HVQFN-56; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:7; No. of LDO Regulators:4; No. of Regulated Outputs:12; Digital IC Case:HVQFN; No. of Pins:56Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

POWER MANAGEMENT IC, 12CH, I2C, HVQFN-56; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:7; No. of LDO Regulators:4; No. of Regulated Outputs:12; Digital IC Case:HVQFN; No. of Pins:56Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Power Management - Specialized - MC33PF8100CCES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC33PF8100CCES
Power Management - Specialized MC33PF8100CCES
High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)

High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1145628-MC33PF8100CCES 06AH4115 MC33PF8100CCES
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management Ic, 12Ch, I2C, Hvqfn-56; Supply Voltage Nxp Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515391P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details