NXP Semiconductors Sbc, Can, Lin, Hlqfp-48; Product Range Nxp MC33FS6522LAE

Description
SBC, CAN, LIN, HLQFP-48; Product Range:-; Interface Case Style:HLQFP; No. of Pins:48Pins; Supply Voltage Min:-1V; Supply Voltage Max:40V; Protocol Supported:CAN, LIN; Supported Standards:ISO 11898-2/5, LIN 2.0/2.1/2.2, SAE J2602; RoHS Compliant: Yes
Datasheet
Description
SBC, CAN, LIN, HLQFP-48; Product Range:-; Interface Case Style:HLQFP; No. of Pins:48Pins; Supply Voltage Min:-1V; Supply Voltage Max:40V; Protocol Supported:CAN, LIN; Supported Standards:ISO 11898-2/5, LIN 2.0/2.1/2.2, SAE J2602; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sbc, Can, Lin, Hlqfp-48; Product Range Nxp - 61AC0245 - Newark, An Avnet Company
Chicago, IL, United States
Sbc, Can, Lin, Hlqfp-48; Product Range Nxp
61AC0245
Sbc, Can, Lin, Hlqfp-48; Product Range Nxp 61AC0245
SBC, CAN, LIN, HLQFP-48; Product Range:-; Interface Case Style:HLQFP; No. of Pins:48Pins; Supply Voltage Min:-1V; Supply Voltage Max:40V; Protocol Supported:CAN, LIN; Supported Standards:ISO 11898-2/5, LIN 2.0/2.1/2.2, SAE J2602; RoHS Compliant: Yes

SBC, CAN, LIN, HLQFP-48; Product Range:-; Interface Case Style:HLQFP; No. of Pins:48Pins; Supply Voltage Min:-1V; Supply Voltage Max:40V; Protocol Supported:CAN, LIN; Supported Standards:ISO 11898-2/5, LIN 2.0/2.1/2.2, SAE J2602; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 61AC0245
Product Name Sbc, Can, Lin, Hlqfp-48; Product Range Nxp
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Controllers - ADM6999A2T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers
 - 2910ALM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details