NXP Semiconductors 0.8A DC-DC Converter IC MC33FS6508CAE

Description
SYSTEM BASIS CHIP, DCDC 0.8A VCO Product overview: MC33FS6508CAE from NXP Semiconductors is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8A, DC-DC Converter IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC33FS6508CAE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SYSTEM BASIS CHIP, DCDC 0.8A VCO Product overview: MC33FS6508CAE from NXP Semiconductors is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8A, DC-DC Converter IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC33FS6508CAE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.8A DC-DC Converter IC
761-MC33FS6508CAE
0.8A DC-DC Converter IC 761-MC33FS6508CAE
SYSTEM BASIS CHIP, DCDC 0.8A VCO Product overview: MC33FS6508CAE from NXP Semiconductors is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8A, DC-DC Converter IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC33FS6508CAE can be used for catalog matching and distributor lookup.

SYSTEM BASIS CHIP, DCDC 0.8A VCO Product overview: MC33FS6508CAE from NXP Semiconductors is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8A, DC-DC Converter IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC33FS6508CAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 761-MC33FS6508CAE
Product Name 0.8A DC-DC Converter IC
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 36 volts
View Details
Isolated 1 W DC-DC Converter IC - 132-DCPA10505P - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details