NXP Semiconductors System Basis Chip, Aec-Q100, Hlqfp-48; Product Range Nxp MC33FS6500NAE

Description
SYSTEM BASIS CHIP, AEC-Q100, HLQFP-48; Product Range:-; Interface Case Style:HLQFP; No. of Pins:48Pins; Supply Voltage Min:-1V; Supply Voltage Max:40V; Protocol Supported:-; Supported Standards:-; Output Voltage:-; Operating RoHS Compliant: Yes
Datasheet
Description
SYSTEM BASIS CHIP, AEC-Q100, HLQFP-48; Product Range:-; Interface Case Style:HLQFP; No. of Pins:48Pins; Supply Voltage Min:-1V; Supply Voltage Max:40V; Protocol Supported:-; Supported Standards:-; Output Voltage:-; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
System Basis Chip, Aec-Q100, Hlqfp-48; Product Range Nxp - 07AH4122 - Newark, An Avnet Company
Chicago, IL, United States
System Basis Chip, Aec-Q100, Hlqfp-48; Product Range Nxp
07AH4122
System Basis Chip, Aec-Q100, Hlqfp-48; Product Range Nxp 07AH4122
SYSTEM BASIS CHIP, AEC-Q100, HLQFP-48; Product Range:-; Interface Case Style:HLQFP; No. of Pins:48Pins; Supply Voltage Min:-1V; Supply Voltage Max:40V; Protocol Supported:-; Supported Standards:-; Output Voltage:-; Operating RoHS Compliant: Yes

SYSTEM BASIS CHIP, AEC-Q100, HLQFP-48; Product Range:-; Interface Case Style:HLQFP; No. of Pins:48Pins; Supply Voltage Min:-1V; Supply Voltage Max:40V; Protocol Supported:-; Supported Standards:-; Output Voltage:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 07AH4122
Product Name System Basis Chip, Aec-Q100, Hlqfp-48; Product Range Nxp
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-597 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - ADM7008XA3T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type 128-BFQFP
View Details
5 suppliers