NXP Semiconductors Sbc, Can, Lin, Hlqfp-48; Product Range Nxp MC33FS6500CAE

Description
SBC, CAN, LIN, HLQFP-48; Product Range:-; Interface Case Style:HLQFP; No. of Pins:48Pins; Supply Voltage Min:-1V; Supply Voltage Max:40V; Protocol Supported:CAN, LIN; Supported Standards:ISO 11898-2/5, LIN 2.0/2.1/2.2, SAE J2602; RoHS Compliant: Yes
Datasheet
Description
SBC, CAN, LIN, HLQFP-48; Product Range:-; Interface Case Style:HLQFP; No. of Pins:48Pins; Supply Voltage Min:-1V; Supply Voltage Max:40V; Protocol Supported:CAN, LIN; Supported Standards:ISO 11898-2/5, LIN 2.0/2.1/2.2, SAE J2602; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sbc, Can, Lin, Hlqfp-48; Product Range Nxp - 61AC0244 - Newark, An Avnet Company
Chicago, IL, United States
Sbc, Can, Lin, Hlqfp-48; Product Range Nxp
61AC0244
Sbc, Can, Lin, Hlqfp-48; Product Range Nxp 61AC0244
SBC, CAN, LIN, HLQFP-48; Product Range:-; Interface Case Style:HLQFP; No. of Pins:48Pins; Supply Voltage Min:-1V; Supply Voltage Max:40V; Protocol Supported:CAN, LIN; Supported Standards:ISO 11898-2/5, LIN 2.0/2.1/2.2, SAE J2602; RoHS Compliant: Yes

SBC, CAN, LIN, HLQFP-48; Product Range:-; Interface Case Style:HLQFP; No. of Pins:48Pins; Supply Voltage Min:-1V; Supply Voltage Max:40V; Protocol Supported:CAN, LIN; Supported Standards:ISO 11898-2/5, LIN 2.0/2.1/2.2, SAE J2602; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 61AC0244
Product Name Sbc, Can, Lin, Hlqfp-48; Product Range Nxp
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 2910ADC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Interface module - 289-550 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Controllers - CG8895ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers