Win Source Part Number: 1159216-MC33FS5502Y3
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tray
Applications: Automotive, Power Supplies
Standard Package: 260
Current - Supply: 15mA
Voltage - Supply: 60V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-HVQFN (8x8)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935396742557,568-MC3
Base Product Number: MC33FS5502
Automotive, Power Supplies PMIC 56-HVQFN (8x8)
HIGH VOLTAGE PMIC, -40 TO 125DEG C ROHS COMPLIANT: YES
| Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1159216-MC33FS5502Y3ES | MC33FS5502Y3ES | 69AH1008 |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Management - Specialized | Power Management - Specialized | High Voltage Pmic, -40 To 125Deg C Rohs Compliant Nxp |
| Output Options | Inverting |