SYSTEM BASIS CHIP, AECQ100, CAN, HLQFP48; Product Range:-; Interface Case Style:HLQFP; No. of Pins:48Pins; Supply Voltage Min:-1V; Supply Voltage Max:40V; Protocol Supported:CAN; Supported Standards:ISO 11898-2/5; Output Voltage:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 07AH4120 |
| Product Name | System Basis Chip, Aecq100, Can, Hlqfp48; Product Range Nxp |
| Features | RoHS |