Win Source Part Number: 1077257-MC33CD1030AE
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tray
Applications: Switch Monitoring
Standard Package: 250
Mounting: SMD (SMT)
Interface: SPI
Voltage - Supply: 4.5V ~ 36V
Package / Case: 48-LQFP Exposed Pad
Supplier Device Package: 48-HLQFP (7x7)
Alternative Parts (Cross-Reference): MC33CD1030AEMC33CD10
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: NXPNXPMC33CD1030AE,2
Base Product Number: MC33CD1030
Switch Monitoring Interface 48-HLQFP (7x7)
SWITCH DETECTION INTERFACE, SPI, LQFP-48; IC Interface Type:SPI; Interface Applications:Automot
IC INTERFACE SPECIALIZED 48LQFP
IC INTERFACE SPECIALIZED 48LQFP
Interface - Specialized 33 channel, Mono, 48
| Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1077257-MC33CD1030AE | MC33CD1030AE | 61AC0243 | MC33CD1030AE | MC33CD1030AE | MC33CD1030AE |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Switch Detection Interface, Spi, Lqfp-48; Ic Interface Type Nxp | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | ||||
| Supply Voltage | Other; 4.5V ~ 36V | Other; 4.5V ~ 36V | Other; 4.5V | Other; 4.5V ~ 36V | Other | |
| Technology | SPI; SPI | SPI; SPI |