Automotive Interface 28-SOIC
Manufacturer: NXP
Win Source Part Number: 725064-MC33989PEG
Packaging: Tube
Mounting Style: SMD
Applications: Automotive
Interface: CAN
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Manufacturer Package: 28-SOIC
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: MC33989
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5.5V ~ 18V
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | MC33989PEG-ND | 725064-MC33989PEG |
| Product Name | Specialized | Electronic Surplus - MC33989PEG |