Manufacturer: NXP
Win Source Part Number: 142561-MC33989DW
Packaging: Tube/Rail
Applications: Automotive
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-SOIC
Supply Voltage - Operating: 5.5 V to 18 V
IC INTERFACE SPECIALIZED 28SOIC
IC INTERFACE SPECIALIZED 28SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 142561-MC33989DW | MC33989DW | MC33989DW | MC33989DW |
| Product Name | Interface - Interface - Specialized - MC33989DW | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 5.5 V ~ 18 V | 1.8V; Other; 5.5V ~ 18V | 1.8V; Other |