NXP Semiconductors PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33984BPNA MC33984BPNA

Description
Manufacturer: NXP Win Source Part Number: 131519-MC33984BPNA Packaging: Tray Features: Slew Rate Controlled, Watchdog Timer Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Voltage - Load: 6 V to 27 V Rds On (Typ): 4 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-PQFN (12x12) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 131519-MC33984BPNA Packaging: Tray Features: Slew Rate Controlled, Watchdog Timer Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Voltage - Load: 6 V to 27 V Rds On (Typ): 4 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-PQFN (12x12) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33984BPNA - 131519-MC33984BPNA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33984BPNA
131519-MC33984BPNA
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33984BPNA 131519-MC33984BPNA
Manufacturer: NXP Win Source Part Number: 131519-MC33984BPNA Packaging: Tray Features: Slew Rate Controlled, Watchdog Timer Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Voltage - Load: 6 V to 27 V Rds On (Typ): 4 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-PQFN (12x12) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 131519-MC33984BPNA
Packaging: Tray
Features: Slew Rate Controlled, Watchdog Timer
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Voltage - Load: 6 V to 27 V
Rds On (Typ): 4 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-PQFN (12x12)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 131519-MC33984BPNA
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33984BPNA
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

40MHz 18V Analog Switch and Multiplexer IC - 747-CD4066BNSRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 18 volts
Bandwidth 40 MHz
View Details
2 suppliers
Analog Switch and Multiplexer IC - 743-74HCT257D,652 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
Package Type Tube
View Details
4 suppliers
Advanced COT PMIC with 4 Bucks, 2 LDOs, Load Bypass Switches and 3-State GPIOs - ACT88422 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 36 ball WLCSP
View Details