Manufacturer: NXP
Win Source Part Number: 1073468-MC33982CHFK
Packaging: Tray
Features: Slew Rate Controlled, Watchdog Timer
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Voltage - Load: 6 V to 27 V
Rds On (Typ): 2 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-PQFN (12x12)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 1073468-MC33982CHFK |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33982CHFK |
| Supply Voltage (VS) | 4.5 to 5.5 volts |