NXP Semiconductors Interface - Interface - Specialized - MC33978AES MC33978AES

Description
Manufacturer: NXP Win Source Part Number: 883417-MC33978AES Features: Multiple Switch Detection Interface 32-QFN-EP (5x5) Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Family Name: MC33978 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN-EP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883417-MC33978AES Features: Multiple Switch Detection Interface 32-QFN-EP (5x5) Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Family Name: MC33978 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN-EP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC33978AES - 883417-MC33978AES - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC33978AES
883417-MC33978AES
Interface - Interface - Specialized - MC33978AES 883417-MC33978AES
Manufacturer: NXP Win Source Part Number: 883417-MC33978AES Features: Multiple Switch Detection Interface 32-QFN-EP (5x5) Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Family Name: MC33978 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN-EP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 883417-MC33978AES
Features: Multiple Switch Detection Interface 32-QFN-EP (5x5)
Package: Tray
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount, Wettable Flank
Family Name: MC33978
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN-EP (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Specialized - MC33978AES - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - Specialized
MC33978AES
Interface - Specialized MC33978AES
Interface - Specialized Switch Detection Interface, 22-switches, 3.3 V / 5.0 V SPI , QFN32

Interface - Specialized Switch Detection Interface, 22-switches, 3.3 V / 5.0 V SPI , QFN32

Buy Now Datasheet
Specialized - MC33978AES - ODG (Origin Data Global)
Shenzhen, China
Specialized
MC33978AES
Specialized MC33978AES
IC INTERFACE SPECIALIZED 32QFN

IC INTERFACE SPECIALIZED 32QFN

Supplier's Site Datasheet
Interface - Specialized - MC33978AES - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC33978AES
Interface - Specialized MC33978AES
IC INTERFACE SPECIALIZED 32QFN

IC INTERFACE SPECIALIZED 32QFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC33978AES
Integrated Circuits (ICs) - Interface - Specialized MC33978AES
IC INTERFACE SPECIALIZED 32QFN

IC INTERFACE SPECIALIZED 32QFN

Supplier's Site
Specialized - MC33978AES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC33978AES
Specialized MC33978AES
Multiple Switch Detection Interface 32-QFN-EP (5x5)

Multiple Switch Detection Interface 32-QFN-EP (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 883417-MC33978AES MC33978AES MC33978AES MC33978AES MC33978AES MC33978AES
Product Name Interface - Interface - Specialized - MC33978AES Interface - Specialized Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Power Switch ICs - 2580757P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Sensor and Detector Interfaces - AD9814JR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details