NXP Semiconductors Interface - Interface - Specialized - MC33972EWR2 MC33972EWR2

Description
Manufacturer: NXP Win Source Part Number: 787764-MC33972EWR2 Packaging: Reel package Package: 32-SOIC (0.295", 7.50mm Width) Applications: Switch Monitoring Mounting: SMD Operating Supply Voltage: 3.1 V ~ 5.25 V Interface: SPI Serial Part Status: Obsolete(EOL) Family Name: MC33972 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-SOIC Alternative Parts (Cross-Reference): MC33972DWB/R2; MC33972EW; MCZ33972EW; MC33972DWB; Introduction Date: December 01, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 787764-MC33972EWR2 Packaging: Reel package Package: 32-SOIC (0.295", 7.50mm Width) Applications: Switch Monitoring Mounting: SMD Operating Supply Voltage: 3.1 V ~ 5.25 V Interface: SPI Serial Part Status: Obsolete(EOL) Family Name: MC33972 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-SOIC Alternative Parts (Cross-Reference): MC33972DWB/R2; MC33972EW; MCZ33972EW; MC33972DWB; Introduction Date: December 01, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC33972EWR2 - 787764-MC33972EWR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC33972EWR2
787764-MC33972EWR2
Interface - Interface - Specialized - MC33972EWR2 787764-MC33972EWR2
Manufacturer: NXP Win Source Part Number: 787764-MC33972EWR2 Packaging: Reel package Package: 32-SOIC (0.295", 7.50mm Width) Applications: Switch Monitoring Mounting: SMD Operating Supply Voltage: 3.1 V ~ 5.25 V Interface: SPI Serial Part Status: Obsolete(EOL) Family Name: MC33972 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-SOIC Alternative Parts (Cross-Reference): MC33972DWB/R2; MC33972EW; MCZ33972EW; MC33972DWB; Introduction Date: December 01, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787764-MC33972EWR2
Packaging: Reel package
Package: 32-SOIC (0.295", 7.50mm Width)
Applications: Switch Monitoring
Mounting: SMD
Operating Supply Voltage: 3.1 V ~ 5.25 V
Interface: SPI Serial
Part Status: Obsolete(EOL)
Family Name: MC33972
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-SOIC
Alternative Parts (Cross-Reference): MC33972DWB/R2; MC33972EW; MCZ33972EW; MC33972DWB;
Introduction Date: December 01, 2004
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
SOIC Interface Transceiver IC - 754-MC33972EWR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Interface Transceiver IC
754-MC33972EWR2
SOIC Interface Transceiver IC 754-MC33972EWR2
Multiple Switch Detection Interface with Suppressed Wake-Up / IC SWITCH DETECT SPI 32-SOIC Product overview: MC33972EWR2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-MC33972EWR2 can be used for catalog matching and distributor lookup.

Multiple Switch Detection Interface with Suppressed Wake-Up / IC SWITCH DETECT SPI 32-SOIC Product overview: MC33972EWR2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-MC33972EWR2 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Specialized - MC33972EWR2 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC33972EWR2
Interface - Specialized MC33972EWR2
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site Datasheet
Specialized - MC33972EWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC33972EWR2
Specialized MC33972EWR2
Switch Monitoring Interface 32-SOIC

Switch Monitoring Interface 32-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 787764-MC33972EWR2 754-MC33972EWR2 MC33972EWR2 MC33972EWR2
Product Name Interface - Interface - Specialized - MC33972EWR2 SOIC Interface Transceiver IC Interface - Specialized Specialized
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-172 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Controllers - 448-CY7C63823-SXCTTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers