NXP Semiconductors Interface - Interface - Specialized - MC33972DWBR2 MC33972DWBR2

Description
Manufacturer: NXP Win Source Part Number: 787763-MC33972DWBR2 Packaging: Reel package Package: 32-SOIC (0.295", 7.50mm Width) Applications: Switch Monitoring Mounting: SMD Operating Supply Voltage: 3.1 V ~ 5.25 V Interface: SPI Serial Part Status: Obsolete(EOL) Family Name: MC33972 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-SOIC Alternative Parts (Cross-Reference): MC33972DWB; MC33972EW/R2; MC33972ATEKR2; MC33972TEWR2; Introduction Date: November 25, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 787763-MC33972DWBR2 Packaging: Reel package Package: 32-SOIC (0.295", 7.50mm Width) Applications: Switch Monitoring Mounting: SMD Operating Supply Voltage: 3.1 V ~ 5.25 V Interface: SPI Serial Part Status: Obsolete(EOL) Family Name: MC33972 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-SOIC Alternative Parts (Cross-Reference): MC33972DWB; MC33972EW/R2; MC33972ATEKR2; MC33972TEWR2; Introduction Date: November 25, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC33972DWBR2 - 787763-MC33972DWBR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC33972DWBR2
787763-MC33972DWBR2
Interface - Interface - Specialized - MC33972DWBR2 787763-MC33972DWBR2
Manufacturer: NXP Win Source Part Number: 787763-MC33972DWBR2 Packaging: Reel package Package: 32-SOIC (0.295", 7.50mm Width) Applications: Switch Monitoring Mounting: SMD Operating Supply Voltage: 3.1 V ~ 5.25 V Interface: SPI Serial Part Status: Obsolete(EOL) Family Name: MC33972 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-SOIC Alternative Parts (Cross-Reference): MC33972DWB; MC33972EW/R2; MC33972ATEKR2; MC33972TEWR2; Introduction Date: November 25, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787763-MC33972DWBR2
Packaging: Reel package
Package: 32-SOIC (0.295", 7.50mm Width)
Applications: Switch Monitoring
Mounting: SMD
Operating Supply Voltage: 3.1 V ~ 5.25 V
Interface: SPI Serial
Part Status: Obsolete(EOL)
Family Name: MC33972
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-SOIC
Alternative Parts (Cross-Reference): MC33972DWB; MC33972EW/R2; MC33972ATEKR2; MC33972TEWR2;
Introduction Date: November 25, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Interface - Specialized - MC33972DWBR2 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC33972DWBR2
Interface - Specialized MC33972DWBR2
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site Datasheet
Specialized - MC33972DWBR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC33972DWBR2
Specialized MC33972DWBR2
Switch Monitoring Interface 32-SOIC

Switch Monitoring Interface 32-SOIC

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC33972DWBR2
Integrated Circuits (ICs) - Interface - Specialized MC33972DWBR2
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 787763-MC33972DWBR2 MC33972DWBR2 MC33972DWBR2 MC33972DWBR2
Product Name Interface - Interface - Specialized - MC33972DWBR2 Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - 6PAIC23BIPWRG4Q1 - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - 448-88EA6321A0-TFJ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Package Type TQFP; 128-TQFP Exposed Pad
View Details