NXP Semiconductors Interface - Interface - Specialized - MC33972ATEKR2 MC33972ATEKR2

Description
Manufacturer: NXP Win Source Part Number: 787762-MC33972ATEKR2 Packaging: Reel package Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad Applications: Switch Monitoring Mounting: SMD Operating Supply Voltage: 3.1 V ~ 5.25 V Interface: SPI Serial Family Name: MC33972 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-SOIC EP Alternative Parts (Cross-Reference): MC33972TEWR2; MC33972ATEK; MC33972EW/R2; MCZ33972EW; Introduction Date: April 12, 2011 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 787762-MC33972ATEKR2 Packaging: Reel package Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad Applications: Switch Monitoring Mounting: SMD Operating Supply Voltage: 3.1 V ~ 5.25 V Interface: SPI Serial Family Name: MC33972 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-SOIC EP Alternative Parts (Cross-Reference): MC33972TEWR2; MC33972ATEK; MC33972EW/R2; MCZ33972EW; Introduction Date: April 12, 2011 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC33972ATEKR2 - 787762-MC33972ATEKR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC33972ATEKR2
787762-MC33972ATEKR2
Interface - Interface - Specialized - MC33972ATEKR2 787762-MC33972ATEKR2
Manufacturer: NXP Win Source Part Number: 787762-MC33972ATEKR2 Packaging: Reel package Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad Applications: Switch Monitoring Mounting: SMD Operating Supply Voltage: 3.1 V ~ 5.25 V Interface: SPI Serial Family Name: MC33972 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-SOIC EP Alternative Parts (Cross-Reference): MC33972TEWR2; MC33972ATEK; MC33972EW/R2; MCZ33972EW; Introduction Date: April 12, 2011 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787762-MC33972ATEKR2
Packaging: Reel package
Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Applications: Switch Monitoring
Mounting: SMD
Operating Supply Voltage: 3.1 V ~ 5.25 V
Interface: SPI Serial
Family Name: MC33972
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-SOIC EP
Alternative Parts (Cross-Reference): MC33972TEWR2; MC33972ATEK; MC33972EW/R2; MCZ33972EW;
Introduction Date: April 12, 2011
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized MC33972ATEKR2
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site Datasheet
Interface - Specialized - MC33972ATEKR2 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC33972ATEKR2
Interface - Specialized MC33972ATEKR2
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site Datasheet
Switch Detection Interface, Spi, Wsoic32; Ic Interface Type Nxp - 61AC0283 - Newark, An Avnet Company
Chicago, IL, United States
Switch Detection Interface, Spi, Wsoic32; Ic Interface Type Nxp
61AC0283
Switch Detection Interface, Spi, Wsoic32; Ic Interface Type Nxp 61AC0283
SWITCH DETECTION INTERFACE, SPI, WSOIC32; IC Interface Type:SPI; Interface Applications:Compute r, Industrial Controls, Telecommunications; Supply Voltage Min:5.5V; Supply Voltage Max:26V; Interface Case Style:HSOIC; No. of RoHS Compliant: Yes

SWITCH DETECTION INTERFACE, SPI, WSOIC32; IC Interface Type:SPI; Interface Applications:Computer, Industrial Controls, Telecommunications; Supply Voltage Min:5.5V; Supply Voltage Max:26V; Interface Case Style:HSOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - Specialized
MC33972ATEKR2
Interface - Specialized MC33972ATEKR2
Interface - Specialized MULT SW DET SUP-WKUP

Interface - Specialized MULT SW DET SUP-WKUP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC33972ATEKR2
Integrated Circuits (ICs) - Interface - Specialized MC33972ATEKR2
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site
Specialized - MC33972ATEKR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC33972ATEKR2
Specialized MC33972ATEKR2
Switch Monitoring Interface 32-SSOP-EP

Switch Monitoring Interface 32-SSOP-EP

Buy Now

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 787762-MC33972ATEKR2 MC33972ATEKR2 MC33972ATEKR2 61AC0283 MC33972ATEKR2 MC33972ATEKR2 MC33972ATEKR2
Product Name Interface - Interface - Specialized - MC33972ATEKR2 Specialized Interface - Specialized Switch Detection Interface, Spi, Wsoic32; Ic Interface Type Nxp Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Supply Voltage Other; 3.1 V ~ 5.25 V Other; 3.1V ~ 5.25V Other; 5.5V Other Other; 3.1V ~ 5.25V
Package Type SOIC; SSOP SSOP; 32-SSOP (0.295", 7.50mm Width) Exposed Pad SSOP; 32-SSOP-EP HSOIC SOICW-EP-32 SSOP SOP; SSOP; 32-SSOP (0.295\", 7.50mm Width) Exposed Pad
Technology SPI; SPI Serial SPI; SPI Serial SPI; SPI Serial
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261037-SI2404-D-FS - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
5 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1923074 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
# of Tx 4 #
View Details