Manufacturer: NXP
Win Source Part Number: 108853-MC33912G5AC
Packaging: Tray
Applications: System Basis Chip
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 5.5 V to 27 V
Operating Supply Current: 4.5mA
System Basis Chip PMIC 32-LQFP (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 108853-MC33912G5AC | MC33912G5AC |
| Product Name | PMIC - PMIC - Power Management - Specialized - MC33912G5AC | Power Management - Specialized |
| Output Options | Inverting |