NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC33910G5AC MC33910G5AC

Description
Manufacturer: NXP Win Source Part Number: 136003-MC33910G5AC Packaging: Tray Applications: System Basis Chip Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 5.5 V to 27 V Operating Supply Current: 4.5mA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 136003-MC33910G5AC Packaging: Tray Applications: System Basis Chip Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 5.5 V to 27 V Operating Supply Current: 4.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC33910G5AC - 136003-MC33910G5AC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC33910G5AC
136003-MC33910G5AC
PMIC - PMIC - Power Management - Specialized - MC33910G5AC 136003-MC33910G5AC
Manufacturer: NXP Win Source Part Number: 136003-MC33910G5AC Packaging: Tray Applications: System Basis Chip Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 5.5 V to 27 V Operating Supply Current: 4.5mA

Manufacturer: NXP
Win Source Part Number: 136003-MC33910G5AC
Packaging: Tray
Applications: System Basis Chip
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 5.5 V to 27 V
Operating Supply Current: 4.5mA

Buy Now Datasheet
Power Management - Specialized - MC33910G5AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC33910G5AC
Power Management - Specialized MC33910G5AC
System Basis Chip PMIC 32-LQFP (7x7)

System Basis Chip PMIC 32-LQFP (7x7)

Buy Now Datasheet
Power Management - Specialized - MC33910G5AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC33910G5AC
Power Management - Specialized MC33910G5AC
System Basis Chip PMIC 32-LQFP (7x7)

System Basis Chip PMIC 32-LQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 136003-MC33910G5AC MC33910G5AC MC33910G5AC
Product Name PMIC - PMIC - Power Management - Specialized - MC33910G5AC Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060276 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL431LIBQDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details