NXP Semiconductors PMIC - PMIC - Voltage Regulators - Special Purpose - MC33907LAE MC33907LAE

Description
Manufacturer: NXP Win Source Part Number: 883413-MC33907LAE Operating Temperature Range: -40°C ~ 125°C Features: series Power Supply, Automotive Applications Voltage Regulator IC 6 Output Package: Tray Package: 48-LQFP Exposed Pad Mounting: Surface Mount Family Name: MC33907 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883413-MC33907LAE Operating Temperature Range: -40°C ~ 125°C Features: series Power Supply, Automotive Applications Voltage Regulator IC 6 Output Package: Tray Package: 48-LQFP Exposed Pad Mounting: Surface Mount Family Name: MC33907 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MC33907LAE - 883413-MC33907LAE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MC33907LAE
883413-MC33907LAE
PMIC - PMIC - Voltage Regulators - Special Purpose - MC33907LAE 883413-MC33907LAE
Manufacturer: NXP Win Source Part Number: 883413-MC33907LAE Operating Temperature Range: -40°C ~ 125°C Features: series Power Supply, Automotive Applications Voltage Regulator IC 6 Output Package: Tray Package: 48-LQFP Exposed Pad Mounting: Surface Mount Family Name: MC33907 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 883413-MC33907LAE
Operating Temperature Range: -40°C ~ 125°C
Features: series Power Supply, Automotive Applications Voltage Regulator IC 6 Output
Package: Tray
Package: 48-LQFP Exposed Pad
Mounting: Surface Mount
Family Name: MC33907
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-MC33907LAE
Power Management IC 750-MC33907LAE
IC REG AUTO APPL 6OUT 48LQFP Product overview: MC33907LAE from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MC33907LAE can be used for catalog matching and distributor lookup.

IC REG AUTO APPL 6OUT 48LQFP Product overview: MC33907LAE from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MC33907LAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - MC33907LAE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MC33907LAE
PMIC - Voltage Regulators - Special Purpose MC33907LAE
IC REG AUTO APPL 6OUT 48LQFP

IC REG AUTO APPL 6OUT 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 883413-MC33907LAE 750-MC33907LAE MC33907LAE
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MC33907LAE Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type QFP; Other; 48-LQFP Exposed Pad Other; Tray QFP; Other; 48-LQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - BCR400WH6327XTSA1CT-ND - DigiKey
Specs
Package Type Other; SC-82A, SOT-343
View Details
3 suppliers
Voltage Regulators - DC DC Switching Regulators - 620-1397-2-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; 20-WFQFN Exposed Pad
View Details
5 suppliers