NXP Semiconductors Interface - Interface - Specialized - MC33889DPEG MC33889DPEG

Description
Manufacturer: NXP Win Source Part Number: 883410-MC33889DPEG Features: Automotive Interface 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: MC33889 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 26 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883410-MC33889DPEG Features: Automotive Interface 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: MC33889 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 26 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC33889DPEG - 883410-MC33889DPEG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC33889DPEG
883410-MC33889DPEG
Interface - Interface - Specialized - MC33889DPEG 883410-MC33889DPEG
Manufacturer: NXP Win Source Part Number: 883410-MC33889DPEG Features: Automotive Interface 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: MC33889 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 26 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 883410-MC33889DPEG
Features: Automotive Interface 28-SOIC
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: MC33889
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 26
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC33889DPEG
Integrated Circuits (ICs) - Interface - Specialized MC33889DPEG
IC INTERFACE SPECIALIZED 28SOIC

IC INTERFACE SPECIALIZED 28SOIC

Supplier's Site
Specialized - MC33889DPEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC33889DPEG
Specialized MC33889DPEG
Automotive Interface 28-SOIC

Automotive Interface 28-SOIC

Buy Now
Interface - Specialized - MC33889DPEG - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC33889DPEG
Interface - Specialized MC33889DPEG
IC INTERFACE SPECIALIZED 28SOIC

IC INTERFACE SPECIALIZED 28SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
MC33889DPEG
CAN Interface IC MC33889DPEG
CAN Interface IC SBC-LITE-LS-CAN

CAN Interface IC SBC-LITE-LS-CAN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 883410-MC33889DPEG MC33889DPEG MC33889DPEG MC33889DPEG MC33889DPEG
Product Name Interface - Interface - Specialized - MC33889DPEG Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized CAN Interface IC
Device Type Sensor Interface Sensor Interface Sensor Interface
Package Type SOIC; 28-SOIC SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width) SOIC; 28-SOIC SOIC-28
Supply Voltage 1.8V; Other 1.8V; Other; 5.5V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM14068SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Interface - Specialized - ADM1025AARQ - Lingto Electronic Limited
Specs
Technology I2C; I²C
Device Type Sensor Interface
Package Type 16-QSOP
View Details
Interface module - 704-5064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details