NXP Semiconductors Interface - Interface - Specialized - MC33889BPEGR2 MC33889BPEGR2

Description
Manufacturer: NXP Win Source Part Number: 787756-MC33889BPEGR2 Packaging: Reel package Package: 28-SOIC (0.295", 7.50mm Width) Applications: System Basis Chip Mounting: SMD Operating Supply Voltage: 5V Interface: CAN Family Name: MC33889 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): MC33889BPEG; MC33889DDW/R2; MCZ33889BEG/R2; MCZ33889BEG; Introduction Date: December 15, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 787756-MC33889BPEGR2 Packaging: Reel package Package: 28-SOIC (0.295", 7.50mm Width) Applications: System Basis Chip Mounting: SMD Operating Supply Voltage: 5V Interface: CAN Family Name: MC33889 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): MC33889BPEG; MC33889DDW/R2; MCZ33889BEG/R2; MCZ33889BEG; Introduction Date: December 15, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC33889BPEGR2 - 787756-MC33889BPEGR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC33889BPEGR2
787756-MC33889BPEGR2
Interface - Interface - Specialized - MC33889BPEGR2 787756-MC33889BPEGR2
Manufacturer: NXP Win Source Part Number: 787756-MC33889BPEGR2 Packaging: Reel package Package: 28-SOIC (0.295", 7.50mm Width) Applications: System Basis Chip Mounting: SMD Operating Supply Voltage: 5V Interface: CAN Family Name: MC33889 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): MC33889BPEG; MC33889DDW/R2; MCZ33889BEG/R2; MCZ33889BEG; Introduction Date: December 15, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787756-MC33889BPEGR2
Packaging: Reel package
Package: 28-SOIC (0.295", 7.50mm Width)
Applications: System Basis Chip
Mounting: SMD
Operating Supply Voltage: 5V
Interface: CAN
Family Name: MC33889
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): MC33889BPEG; MC33889DDW/R2; MCZ33889BEG/R2; MCZ33889BEG;
Introduction Date: December 15, 2012
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - MC33889BPEGR2 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC33889BPEGR2
Interface - Specialized MC33889BPEGR2
IC INTERFACE SPECIALIZED 28SOIC

IC INTERFACE SPECIALIZED 28SOIC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC33889BPEGR2
Integrated Circuits (ICs) - Interface - Specialized MC33889BPEGR2
IC INTERFACE SPECIALIZED 28SOIC

IC INTERFACE SPECIALIZED 28SOIC

Supplier's Site
Specialized - MC33889BPEGR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC33889BPEGR2
Specialized MC33889BPEGR2
System Basis Chip Interface 28-SOIC

System Basis Chip Interface 28-SOIC

Buy Now
Interface - Specialized - MC33889BPEGR2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - Specialized
MC33889BPEGR2
Interface - Specialized MC33889BPEGR2
Interface - Specialized SBC-LITE-LS-CAN

Interface - Specialized SBC-LITE-LS-CAN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 787756-MC33889BPEGR2 MC33889BPEGR2 MC33889BPEGR2 MC33889BPEGR2 MC33889BPEGR2
Product Name Interface - Interface - Specialized - MC33889BPEGR2 Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3019-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
1GHZ 3.3V QFN Interface Transceiver IC - 879-ML2730DM-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 to 80 C (-4 to 176 F)
Package Type Reel package
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details