Manufacturer: NXP
Win Source Part Number: 883409-MC33889BPEG
Features: System Basis Chip Interface 28-SOIC
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: MC33889
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 26
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
System Basis Chip Interface 28-SOIC
IC INTERFACE SPECIALIZED 28SOIC
IC INTERFACE SPECIALIZED 28SOIC
Interface - Specialized SBC-LITE-LS-CAN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 883409-MC33889BPEG | MC33889BPEG | MC33889BPEG | MC33889BPEG | MC33889BPEG |
| Product Name | Interface - Interface - Specialized - MC33889BPEG | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |