NXP Semiconductors Interface - Interface - Specialized - MC33889BDWR2 MC33889BDWR2

Description
Manufacturer: NXP Win Source Part Number: 1218511-MC33889BDWR2 Packaging: Tape and Reel Mounting Style: SMD Applications: Automotive Interface: CAN Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Manufacturer Homepage: www.freescale.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: MC33889 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1218511-MC33889BDWR2 Packaging: Tape and Reel Mounting Style: SMD Applications: Automotive Interface: CAN Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Manufacturer Homepage: www.freescale.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: MC33889 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC33889BDWR2 - 1218511-MC33889BDWR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC33889BDWR2
1218511-MC33889BDWR2
Interface - Interface - Specialized - MC33889BDWR2 1218511-MC33889BDWR2
Manufacturer: NXP Win Source Part Number: 1218511-MC33889BDWR2 Packaging: Tape and Reel Mounting Style: SMD Applications: Automotive Interface: CAN Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Manufacturer Homepage: www.freescale.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: MC33889 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 18V

Manufacturer: NXP
Win Source Part Number: 1218511-MC33889BDWR2
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Automotive
Interface: CAN
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: MC33889
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5.5V ~ 18V

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC33889BDWR2
Integrated Circuits (ICs) - Interface - Specialized MC33889BDWR2
IC INTERFACE SPECIALIZED 28SOIC

IC INTERFACE SPECIALIZED 28SOIC

Supplier's Site
Specialized - MC33889BDWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC33889BDWR2
Specialized MC33889BDWR2
Automotive Interface 28-SOIC

Automotive Interface 28-SOIC

Buy Now Datasheet
Interface - Specialized - MC33889BDWR2 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC33889BDWR2
Interface - Specialized MC33889BDWR2
IC INTERFACE SPECIALIZED 28SOIC

IC INTERFACE SPECIALIZED 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1218511-MC33889BDWR2 MC33889BDWR2 MC33889BDWR2 MC33889BDWR2
Product Name Interface - Interface - Specialized - MC33889BDWR2 Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Line Interface ICs - 1460474 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Interface Transceiver IC - 725-74ALVCH162601DGG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4551TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details