NXP Semiconductors Interface - Interface - Specialized - MC33889BDW MC33889BDW

Description
Manufacturer: NXP Win Source Part Number: 1218510-MC33889BDW Packaging: Tube Mounting Style: SMD Applications: Automotive Interface: CAN Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Manufacturer Homepage: www.freescale.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: MC33889 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 18V
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1218510-MC33889BDW Packaging: Tube Mounting Style: SMD Applications: Automotive Interface: CAN Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Manufacturer Homepage: www.freescale.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: MC33889 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 18V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC33889BDW is a system basis chip (SBC) designed for microcontroller-based systems, featuring a low-speed fault-tolerant CAN interface. It integrates a fixed 5.0 V low drop-out regulator with a total current capability of 200 mA, along with current limit and overtemperature detection functionalities. The device supports multiple operational modes, including Normal, Standby, Stop, and Sleep, which contribute to low standby current consumption. This SBC includes an internally switched high-side power supply output and two wake-up inputs, enhancing its versatility in power management applications. The built-in CAN transceiver is compatible with CAN 2.0 A and B protocols, making it suitable for module-to-module communications. The device is powered by SMARTMOS technology, ensuring reliable performance in automotive and industrial environments. Engineers may find the MC33889BDW a cost-effective solution for applications requiring robust power management and communication capabilities.

Datasheet Summary
Powered by GS/AI

The MC33889BDW is a system basis chip (SBC) designed for microcontroller-based systems, featuring a low-speed fault-tolerant CAN interface. It integrates a fixed 5.0 V low drop-out regulator with a total current capability of 200 mA, along with current limit and overtemperature detection functionalities. The device supports multiple operational modes, including Normal, Standby, Stop, and Sleep, which contribute to low standby current consumption. This SBC includes an internally switched high-side power supply output and two wake-up inputs, enhancing its versatility in power management applications. The built-in CAN transceiver is compatible with CAN 2.0 A and B protocols, making it suitable for module-to-module communications. The device is powered by SMARTMOS technology, ensuring reliable performance in automotive and industrial environments. Engineers may find the MC33889BDW a cost-effective solution for applications requiring robust power management and communication capabilities.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC33889BDW - 1218510-MC33889BDW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC33889BDW
1218510-MC33889BDW
Interface - Interface - Specialized - MC33889BDW 1218510-MC33889BDW
Manufacturer: NXP Win Source Part Number: 1218510-MC33889BDW Packaging: Tube Mounting Style: SMD Applications: Automotive Interface: CAN Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Manufacturer Homepage: www.freescale.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: MC33889 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 18V

Manufacturer: NXP
Win Source Part Number: 1218510-MC33889BDW
Packaging: Tube
Mounting Style: SMD
Applications: Automotive
Interface: CAN
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: MC33889
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5.5V ~ 18V

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC33889BDW
Integrated Circuits (ICs) - Interface - Specialized MC33889BDW
IC INTERFACE SPECIALIZED 28SOIC

IC INTERFACE SPECIALIZED 28SOIC

Supplier's Site
Interface - Specialized - MC33889BDW - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC33889BDW
Interface - Specialized MC33889BDW
IC INTERFACE SPECIALIZED 28SOIC

IC INTERFACE SPECIALIZED 28SOIC

Supplier's Site Datasheet
Specialized - MC33889BDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC33889BDW
Specialized MC33889BDW
Automotive Interface 28-SOIC

Automotive Interface 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1218510-MC33889BDW MC33889BDW MC33889BDW MC33889BDW
Product Name Interface - Interface - Specialized - MC33889BDW Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4800TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details
Interface Transceiver IC - 722-SI2535-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tape & Reel (TR)
View Details
4 suppliers
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details