Manufacturer: NXP
Win Source Part Number: 111590-MC33886DH
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: CMOS
Output Current: 5A
Voltage - Load: 5 V to 40 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-HSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5 V to 40 V
IC MOTOR DRIVER 5V-40V 20HSOP Product overview: MC33886DH from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 40V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, 40V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33886DH can be used for catalog matching and distributor lookup.
Motor Driver CMOS Parallel 20-HSOP
IC MOTOR DRIVER 5V-40V 20HSOP
IC MOTOR DRIVER 5V-40V 20HSOP
Motor Driver CMOS Parallel 20-HSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 111590-MC33886DH | 744-MC33886DH | MC33886DH-ND | MC33886DH | MC33886DH | MC33886DH |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MC33886DH | 5V 40V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 5 to 40 volts | 5 to 40 volts | ||||
| DC Input | 5 to 40 volts | 40 volts | 5 to 40 volts | |||
| Continuous Current | 5 amps | 5 amps | ||||
| PC-Based Bus | Parallel |