Infineon Technologies AG Motor Drivers, Controllers TLE8201RAUMA1

Description
Motor Driver DMOS SPI PG-DSO-36-27
Request a Quote Datasheet
Description
Motor Driver DMOS SPI PG-DSO-36-27
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - TLE8201RAUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
TLE8201RAUMA1TR-ND
Motor Drivers, Controllers TLE8201RAUMA1TR-ND
Motor Driver DMOS SPI PG-DSO-36-27

Motor Driver DMOS SPI PG-DSO-36-27

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - TLE8201RAUMA1 - 369816-TLE8201R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TLE8201RAUMA1
369816-TLE8201R
PMIC - PMIC - Motor Drivers, Controllers - TLE8201RAUMA1 369816-TLE8201R
Manufacturer: Infineon Technologies Win Source Part Number: 369816-TLE8201R Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Technology: DMOS Voltage - Load: 5 V to 40 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-36 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.75 V to 5.5 V Alternative Parts (Cross-Reference): E-L6258EP; NJM3545TA2; TLE8201RAUMA1; TLE8201RXT; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 369816-TLE8201R
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: DMOS
Voltage - Load: 5 V to 40 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-36
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.5 V
Alternative Parts (Cross-Reference): E-L6258EP; NJM3545TA2; TLE8201RAUMA1; TLE8201RXT;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
4.75V 5.5V Motor Driver IC
744-TLE8201RAUMA1
4.75V 5.5V Motor Driver IC 744-TLE8201RAUMA1
IC MOTOR DRIVER 4.75V-5.5V 36DSO Product overview: TLE8201RAUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.75V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.75V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE8201RAUMA1 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 4.75V-5.5V 36DSO Product overview: TLE8201RAUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.75V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.75V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE8201RAUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - TLE8201RAUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
TLE8201RAUMA1
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers TLE8201RAUMA1
IC MOTOR DRIVER 4.75V-5.5V 36DSO

IC MOTOR DRIVER 4.75V-5.5V 36DSO

Supplier's Site
Motor Drivers, Controllers - TLE8201RAUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TLE8201RAUMA1
Motor Drivers, Controllers TLE8201RAUMA1
Motor Driver DMOS SPI PG-DSO-36-27

Motor Driver DMOS SPI PG-DSO-36-27

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - TLE8201RAUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TLE8201RAUMA1
PMIC - Motor Drivers, Controllers TLE8201RAUMA1
IC MOTOR DRIVER 4.75V-5.5V 36DSO

IC MOTOR DRIVER 4.75V-5.5V 36DSO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number TLE8201RAUMA1TR-ND 369816-TLE8201R 744-TLE8201RAUMA1 TLE8201RAUMA1 TLE8201RAUMA1 TLE8201RAUMA1
Product Name Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - TLE8201RAUMA1 4.75V 5.5V Motor Driver IC Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount; "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad"
Communication SPI SPI
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data