Gate Drivers CONFIG OCTAL SERIAL SW
Power Switch/Driver 1:8 N-Channel 800mA 28-SOIC
IC PWR SWITCH N-CHAN 1:8 28SOIC
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MC33880PEG | MC33880PEG | MC33880PEG |
| Product Name | Gate Drivers | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side; Low-side | ||
| Number of Outputs | 8 | ||
| Output Configuration | Inverting | ||
| Output Current | 0.8000 amps |