NXP Semiconductors PMIC - Power Distribution Switches, Load Drivers MC33880DWBR2

Description
IC PWR SWITCH N-CHAN 1:8 32SOIC
Description
IC PWR SWITCH N-CHAN 1:8 32SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MC33880DWBR2 is an octal power distribution switch designed for high-side and low-side applications, featuring an 8-bit serial input control via SPI. It operates within a voltage range of 5.5 V to 24.5 V and is compatible with both 3.3 V and 5.0 V logic levels. The device can drive various inductive or incandescent loads, with output current limits ranging from 0.8 A to 2.0 A. Key features include internal output voltage clamping of +45 V for low-side and -20 V for high-side configurations, as well as reverse battery protection on the power supply pin. The device has a low standby current of 5.0 OºA at 13 V and includes diagnostics for output-specific faults, independent shutdown capabilities, and over-temperature protection. The MC33880DWBR2 is housed in a 32-pin SOICW package, making it suitable for applications requiring compact design and efficient thermal performance.

Datasheet Summary
Powered by GS/AI

The MC33880DWBR2 is an octal power distribution switch designed for high-side and low-side applications, featuring an 8-bit serial input control via SPI. It operates within a voltage range of 5.5 V to 24.5 V and is compatible with both 3.3 V and 5.0 V logic levels. The device can drive various inductive or incandescent loads, with output current limits ranging from 0.8 A to 2.0 A. Key features include internal output voltage clamping of +45 V for low-side and -20 V for high-side configurations, as well as reverse battery protection on the power supply pin. The device has a low standby current of 5.0 OºA at 13 V and includes diagnostics for output-specific faults, independent shutdown capabilities, and over-temperature protection. The MC33880DWBR2 is housed in a 32-pin SOICW package, making it suitable for applications requiring compact design and efficient thermal performance.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - MC33880DWBR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MC33880DWBR2
PMIC - Power Distribution Switches, Load Drivers MC33880DWBR2
IC PWR SWITCH N-CHAN 1:8 32SOIC

IC PWR SWITCH N-CHAN 1:8 32SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Power Distribution Units (PDU)
Product Number MC33880DWBR2
Product Name PMIC - Power Distribution Switches, Load Drivers
Current 0.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1480838-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details