NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC33816AE MC33816AE

Description
Manufacturer: NXP Win Source Part Number: 883405-MC33816AE Operating Temperature Range: -40°C ~ 125°C Features: Solenoid Controller PMIC 64-LQFP (10x10) Package: 64-LQFP Exposed Pad Package: Tray Mounting: Surface Mount Family Name: MC33816 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883405-MC33816AE Operating Temperature Range: -40°C ~ 125°C Features: Solenoid Controller PMIC 64-LQFP (10x10) Package: 64-LQFP Exposed Pad Package: Tray Mounting: Surface Mount Family Name: MC33816 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC33816AE - 883405-MC33816AE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC33816AE
883405-MC33816AE
PMIC - PMIC - Power Management - Specialized - MC33816AE 883405-MC33816AE
Manufacturer: NXP Win Source Part Number: 883405-MC33816AE Operating Temperature Range: -40°C ~ 125°C Features: Solenoid Controller PMIC 64-LQFP (10x10) Package: 64-LQFP Exposed Pad Package: Tray Mounting: Surface Mount Family Name: MC33816 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 883405-MC33816AE
Operating Temperature Range: -40°C ~ 125°C
Features: Solenoid Controller PMIC 64-LQFP (10x10)
Package: 64-LQFP Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: MC33816
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management - Specialized - MC33816AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC33816AE
Power Management - Specialized MC33816AE
Solenoid Controller PMIC 64-LQFP (10x10)

Solenoid Controller PMIC 64-LQFP (10x10)

Buy Now
Power Management - Specialized - MC33816AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC33816AE
Power Management - Specialized MC33816AE
Solenoid Controller PMIC 64-HLQFP (10x10)

Solenoid Controller PMIC 64-HLQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 883405-MC33816AE MC33816AE
Product Name PMIC - PMIC - Power Management - Specialized - MC33816AE Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210717P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details