IC SENSOR ELECTRIC FIELD 54SOIC
IC SENSOR ELECTRIC FIELD 54SOIC Product overview: MC33794EKR2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MC33794EKR2 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1073431-MC33794EKR2
Packaging: Reel - TR
Type: Sensor Interface
Mounting: SMD (SMT)
Output Type: Logic
Input Type: Logic
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 54-SOIC W EP
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC SENSOR ELECTRIC FIELD 54SOIC
IC SENSOR ELECTRIC FIELD 54SOIC
IC SENSOR ELECTRIC FIELD 54SOIC
IC SENSOR ELECTRIC FIELD 54SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MC33794EKR2TR-ND | 752-MC33794EKR2 | 1073431-MC33794EKR2 | MC33794EKR2 | MC33794EKR2 | MC33794EKR2 | MC33794EKR2 |
| Product Name | Sensor and Detector Interfaces | Interface Transceiver IC | Interface - Interface - Sensor and Detector Interfaces - MC33794EKR2 | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Storage Interface | Sensor Interface | Sensor Interface | Sensor Interface; Sensor Interface |