Manufacturer: NXP
Win Source Part Number: 044440-MC33794DH
Packaging: Tube/Rail
Type: Sensor Interface
Mounting: SMD (SMT)
Output Type: Logic
Input Type: Logic
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-HSOP
Operating Supply Current: 7mA
IC SENSOR ELECTRIC FIELD 44-HSOP
IC SENSOR ELECTRIC FIELD 44-HSOP Product overview: MC33794DH from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MC33794DH can be used for catalog matching and distributor lookup.
IC SENSOR ELECTRIC FIELD 44-HSOP
IC SENSOR ELECTRIC FIELD 44-HSOP
IC SENSOR ELECTRIC FIELD 44-HSOP
IC SENSOR ELECTRIC FIELD 44-HSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 044440-MC33794DH | MC33794DH-ND | 752-MC33794DH | MC33794DH | MC33794DH | MC33794DH | MC33794DH |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - MC33794DH | Sensor and Detector Interfaces | Interface Transceiver IC | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Sensor Interface | Transceiver | Sensor Interface | Storage Interface | Sensor Interface; Sensor Interface | Sensor Interface |