Manufacturer: NXP
Win Source Part Number: 107080-MC33793DR2
Packaging: Reel - TR
Type: Distributed Systems Interface
Mounting: SMD (SMT)
Output Type: Logic
Input Type: Logic
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: 16-SOIC
IC DSI SLAVE FOR R-SENSE 16-SOIC
IC DSI SLAVE FOR R-SENSE 16-SOIC Product overview: MC33793DR2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MC33793DR2 can be used for catalog matching and distributor lookup.
ANALOG CIRCUIT, 1 FUNC, PDSO16
IC DSI SLAVE FOR R-SENSE 16-SOIC
IC DSI SLAVE FOR R-SENSE 16-SOIC
ANALOG CIRCUIT, 1 FUNC, PDSO16
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 107080-MC33793DR2 | MC33793DR2TR-ND | 752-MC33793DR2 | MC33793DR2 | MC33793DR2 | MC33793DR2 |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - MC33793DR2 | Sensor and Detector Interfaces | SOIC Interface Transceiver IC | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Sensor Interface | Transceiver | Storage Interface | Sensor Interface | Sensor Interface |