IC DSI 2-CHAN INTERFACE 16-SOIC Product overview: MC33790DW from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MC33790DW can be used for catalog matching and distributor lookup.
IC DSI 2-CHAN INTERFACE 16-SOIC
Manufacturer: NXP
Win Source Part Number: 207883-MC33790DW
Packaging: Tube/Rail
Type: Distributed Systems Interface
Mounting: SMD (SMT)
Output Type: Logic
Input Type: Logic
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Operating Supply Current: 1mA
IC DSI 2-CHAN INTERFACE 16-SOIC
IC DSI 2-CHAN INTERFACE 16-SOIC
IC DSI 2-CHAN INTERFACE 16-SOIC
IC DSI 2-CHAN INTERFACE 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-MC33790DW | MC33790DW-ND | 207883-MC33790DW | MC33790DW | MC33790DW | MC33790DW | MC33790DW |
| Product Name | SOIC Interface Transceiver IC | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - MC33790DW | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Distributed Systems Interface | Sensor Interface | Storage Interface | Sensor Interface |