BATT SUPERVISOR & MONITOR, LQFP-48; Battery Type:Li-Ion; IC Interface Type:SPI; No. of Batteries:-; Supply Voltage Min:5V; Supply Voltage Max:30V; Battery IC Case Style:LQFP; No. of Pins:48Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Battery Battery Cell Controller IC Lithium Ion 48-HLQFP (7x7)
IC BATT CNTRL LI-ION 3-6C 48LQFP
| Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 61AC0265 | MC33772BTP1AE | MC33772BTP1AE |
| Product Name | Batt Supervisor & Monitor, Lqfp-48; Battery Type Nxp | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Type | LQFP; LQFP | QFP; LQFP; 48-LQFP Exposed Pad | QFP |