Manufacturer: NXP USA Inc.
Win Source Part Number: 813478-MC33771BSP1AE
Packaging: Tray
Function: Battery Cell Controller
Interface: SPI
Fault Protection: Over/Under Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 7 ~ 14
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 64-LQFP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
BATT SUPERVISOR/MONITOR, AEC-Q100, HLQFP; Battery Type:Li-Ion; IC Interface Type:SPI; No. of Batteries:-; Supply Voltage Min:9.6V; Supply Voltage Max:61.6V; Battery IC Case Style:HLQFP; No. of Pins:64Pins; Operating Temperature RoHS Compliant: Yes
Battery Battery Cell Controller IC Lithium Ion 64-LQFP (10x10)
IC BAT CNTRL LI-ION 7-14C 64LQFP
| Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 813478-MC33771BSP1AE | 61AC0261 | MC33771BSP1AE | MC33771BSP1AE |
| Product Name | PMIC - PMIC - Battery Management - MC33771BSP1AE | Batt Supervisor/monitor, Aec-Q100, Hlqfp; Battery Type Nxp | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Type | HLQFP | QFP; LQFP; 64-LQFP Exposed Pad |