NXP Semiconductors Embedded Processors and Controllers - MC33771ATA1AER2 MC33771ATA1AER2

Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982469-MC33771ATA1AE R2 Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982469-MC33771ATA1AE R2 Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - MC33771ATA1AER2 - 982469-MC33771ATA1AER2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - MC33771ATA1AER2
982469-MC33771ATA1AER2
Embedded Processors and Controllers - MC33771ATA1AER2 982469-MC33771ATA1AER2
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982469-MC33771ATA1AE R2 Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982469-MC33771ATA1AER2
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 982469-MC33771ATA1AER2
Product Name Embedded Processors and Controllers - MC33771ATA1AER2
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 879-BCM4329FKUBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details