Manufacturer: NXP
Win Source Part Number: 207882-MC33742PEPR2
Packaging: Reel - TR
Applications: Automotive
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-QFN-EP (7x7)
Supply Voltage - Operating: 5.5 V to 18 V
CAN Interface IC SBC-E-HS-CAN
IC INTERFACE SPECIALIZED 48QFN
IC SYSTEM BASE W/CAN 48QFN
Automotive Interface 48-QFN-EP (7x7)
Automotive Interface 48-QFN-EP (7x7)
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 207882-MC33742PEPR2 | MC33742PEPR2 | MC33742PEPR2 | MC33742PEPR2 | MC33742PEPR2 |
| Product Name | Interface - Interface - Specialized - MC33742PEPR2 | CAN Interface IC | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Supply Voltage | Other; 5.5 V ~ 18 V | 1.8V; Other | 1.8V; Other; 5.5V ~ 18V | ||
| Package Type | 48-QFN-EP (7x7) | QFN-48 | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Features | RoHS | RoHS | |||
| Data Rate | 1000 to ? kbps |