NXP Semiconductors Interface - Interface - Specialized - MC33742EP MC33742EP

Description
Manufacturer: NXP Win Source Part Number: 787749-MC33742EP Packaging: Tray Package: 48-VFQFN Exposed Pad Applications: Automotive Mounting: SMD Operating Supply Voltage: 5.5 V ~ 18 V Interface: SPI Serial Part Status: Obsolete(EOL) Family Name: MC33742 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN-EP (7x7) Alternative Parts (Cross-Reference): MC33742EPR2; MC33742PEP/R2; MC33742PEP; Introduction Date: July 25, 2008 ECCN: EAR99 Country of Origin: France Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 787749-MC33742EP Packaging: Tray Package: 48-VFQFN Exposed Pad Applications: Automotive Mounting: SMD Operating Supply Voltage: 5.5 V ~ 18 V Interface: SPI Serial Part Status: Obsolete(EOL) Family Name: MC33742 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN-EP (7x7) Alternative Parts (Cross-Reference): MC33742EPR2; MC33742PEP/R2; MC33742PEP; Introduction Date: July 25, 2008 ECCN: EAR99 Country of Origin: France Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC33742EP is a System Basis Chip (SBC) designed for automotive applications, integrating a high-speed CAN transceiver compliant with CAN 2.0. It features a fixed 5.0 V low dropout voltage regulator with current limiting and over-temperature protection, along with a second regulator capability using an external pass transistor. The device operates in four modes: Normal, Standby, Stop, and Sleep, allowing for low power consumption in Sleep and Stop modes. It includes a high-side switch output driver, four wake-up input pins, a programmable window watchdog, and an SPI interface for control at frequencies up to 4.0 MHz. The MC33742EP is suitable for use in electronic control units (ECUs) where reliable communication and power management are critical.

Datasheet Summary
Powered by GS/AI

The MC33742EP is a System Basis Chip (SBC) designed for automotive applications, integrating a high-speed CAN transceiver compliant with CAN 2.0. It features a fixed 5.0 V low dropout voltage regulator with current limiting and over-temperature protection, along with a second regulator capability using an external pass transistor. The device operates in four modes: Normal, Standby, Stop, and Sleep, allowing for low power consumption in Sleep and Stop modes. It includes a high-side switch output driver, four wake-up input pins, a programmable window watchdog, and an SPI interface for control at frequencies up to 4.0 MHz. The MC33742EP is suitable for use in electronic control units (ECUs) where reliable communication and power management are critical.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC33742EP - 787749-MC33742EP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC33742EP
787749-MC33742EP
Interface - Interface - Specialized - MC33742EP 787749-MC33742EP
Manufacturer: NXP Win Source Part Number: 787749-MC33742EP Packaging: Tray Package: 48-VFQFN Exposed Pad Applications: Automotive Mounting: SMD Operating Supply Voltage: 5.5 V ~ 18 V Interface: SPI Serial Part Status: Obsolete(EOL) Family Name: MC33742 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN-EP (7x7) Alternative Parts (Cross-Reference): MC33742EPR2; MC33742PEP/R2; MC33742PEP; Introduction Date: July 25, 2008 ECCN: EAR99 Country of Origin: France Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787749-MC33742EP
Packaging: Tray
Package: 48-VFQFN Exposed Pad
Applications: Automotive
Mounting: SMD
Operating Supply Voltage: 5.5 V ~ 18 V
Interface: SPI Serial
Part Status: Obsolete(EOL)
Family Name: MC33742
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-QFN-EP (7x7)
Alternative Parts (Cross-Reference): MC33742EPR2; MC33742PEP/R2; MC33742PEP;
Introduction Date: July 25, 2008
ECCN: EAR99
Country of Origin: France
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
High-Performance QFN Interface Transceiver IC - 754-MC33742EP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance QFN Interface Transceiver IC
754-MC33742EP
High-Performance QFN Interface Transceiver IC 754-MC33742EP
HIGH PERFORMANCE SYSTEM BASIS CHIP / IC SYSTEM BASE W/CAN 48-QFN Product overview: MC33742EP from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, High-Performance, QFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-MC33742EP can be used for catalog matching and distributor lookup.

HIGH PERFORMANCE SYSTEM BASIS CHIP / IC SYSTEM BASE W/CAN 48-QFN Product overview: MC33742EP from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, High-Performance, QFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-MC33742EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialized - MC33742EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC33742EP
Specialized MC33742EP
Automotive Interface 48-QFN-EP (7x7)

Automotive Interface 48-QFN-EP (7x7)

Buy Now Datasheet
Interface - Specialized - MC33742EP - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC33742EP
Interface - Specialized MC33742EP
IC INTERFACE SPECIALIZED 48QFN

IC INTERFACE SPECIALIZED 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 787749-MC33742EP 754-MC33742EP MC33742EP MC33742EP
Product Name Interface - Interface - Specialized - MC33742EP High-Performance QFN Interface Transceiver IC Specialized Interface - Specialized
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-714 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - AN983X-AH-T-21-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type 128-BFQFP
View Details
4 suppliers