NXP Semiconductors Interface - Interface - Specialized - MC33742DWR2 MC33742DWR2

Description
Manufacturer: NXP Win Source Part Number: 787748-MC33742DWR2 Packaging: Reel package Package: 28-SOIC (0.295", 7.50mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 5.5 V ~ 18 V Interface: SPI Serial Part Status: Obsolete(EOL) Family Name: MC33742 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): MC33742DW; MC33742SEG; MCZ33742EG/R2; MC33742EG; Introduction Date: January 21, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 787748-MC33742DWR2 Packaging: Reel package Package: 28-SOIC (0.295", 7.50mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 5.5 V ~ 18 V Interface: SPI Serial Part Status: Obsolete(EOL) Family Name: MC33742 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): MC33742DW; MC33742SEG; MCZ33742EG/R2; MC33742EG; Introduction Date: January 21, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC33742DWR2 is a System Basis Chip (SBC) designed for automotive applications, integrating a high-speed CAN transceiver compliant with CAN 2.0. It features a fixed 5.0 V low dropout voltage regulator with current limiting and over-temperature protection, along with a second regulator capability using an external pass transistor. The device operates in four modes: Normal, Standby, Stop, and Sleep, allowing for low power consumption in Sleep and Stop modes. It includes a programmable window watchdog, interrupt, reset functionality, and SPI control with a maximum frequency of 4.0 MHz. The CAN transceiver supports a bus interface speed of up to 1.0 Mbps and includes diagnostic capabilities, making it suitable for various electronic control unit (ECU) applications in vehicles.

Datasheet Summary
Powered by GS/AI

The MC33742DWR2 is a System Basis Chip (SBC) designed for automotive applications, integrating a high-speed CAN transceiver compliant with CAN 2.0. It features a fixed 5.0 V low dropout voltage regulator with current limiting and over-temperature protection, along with a second regulator capability using an external pass transistor. The device operates in four modes: Normal, Standby, Stop, and Sleep, allowing for low power consumption in Sleep and Stop modes. It includes a programmable window watchdog, interrupt, reset functionality, and SPI control with a maximum frequency of 4.0 MHz. The CAN transceiver supports a bus interface speed of up to 1.0 Mbps and includes diagnostic capabilities, making it suitable for various electronic control unit (ECU) applications in vehicles.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC33742DWR2 - 787748-MC33742DWR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC33742DWR2
787748-MC33742DWR2
Interface - Interface - Specialized - MC33742DWR2 787748-MC33742DWR2
Manufacturer: NXP Win Source Part Number: 787748-MC33742DWR2 Packaging: Reel package Package: 28-SOIC (0.295", 7.50mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 5.5 V ~ 18 V Interface: SPI Serial Part Status: Obsolete(EOL) Family Name: MC33742 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): MC33742DW; MC33742SEG; MCZ33742EG/R2; MC33742EG; Introduction Date: January 21, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787748-MC33742DWR2
Packaging: Reel package
Package: 28-SOIC (0.295", 7.50mm Width)
Applications: Automotive
Mounting: SMD
Operating Supply Voltage: 5.5 V ~ 18 V
Interface: SPI Serial
Part Status: Obsolete(EOL)
Family Name: MC33742
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): MC33742DW; MC33742SEG; MCZ33742EG/R2; MC33742EG;
Introduction Date: January 21, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC33742DWR2
Integrated Circuits (ICs) - Interface - Specialized MC33742DWR2
IC INTERFACE SPECIALIZED 28SOIC

IC INTERFACE SPECIALIZED 28SOIC

Supplier's Site
Specialized - MC33742DWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC33742DWR2
Specialized MC33742DWR2
Automotive Interface 28-SOIC

Automotive Interface 28-SOIC

Buy Now Datasheet
Interface - Specialized - MC33742DWR2 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC33742DWR2
Interface - Specialized MC33742DWR2
IC INTERFACE SPECIALIZED 28SOIC

IC INTERFACE SPECIALIZED 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 787748-MC33742DWR2 MC33742DWR2 MC33742DWR2 MC33742DWR2
Product Name Interface - Interface - Specialized - MC33742DWR2 Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4288TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Serial interface - Serial Interface RS-485 - 750-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3019-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers