NXP Semiconductors Power Management Ic, Hsop-32; Supply Voltage Nxp MC33730EK

Description
POWER MANAGEMENT IC, HSOP-32; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:5; No. of Regulated Outputs:6; Digital IC Case:HSOIC; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
POWER MANAGEMENT IC, HSOP-32; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:5; No. of Regulated Outputs:6; Digital IC Case:HSOIC; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management Ic, Hsop-32; Supply Voltage Nxp - 61AC0259 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, Hsop-32; Supply Voltage Nxp
61AC0259
Power Management Ic, Hsop-32; Supply Voltage Nxp 61AC0259
POWER MANAGEMENT IC, HSOP-32; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:5; No. of Regulated Outputs:6; Digital IC Case:HSOIC; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

POWER MANAGEMENT IC, HSOP-32; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:5; No. of Regulated Outputs:6; Digital IC Case:HSOIC; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 61AC0259
Product Name Power Management Ic, Hsop-32; Supply Voltage Nxp
Pins 32
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details