IC RF TXRX ISM<1GHZ 32LQFP
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | MC33696FJE-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Operating Frequency | 290 to 1020 MHz |
| Data Rate | 22.6 kbps |
| Bias Current | 10.3 to 24 mA |