NXP Semiconductors RF Transceiver ICs - MC33696FCE MC33696FCE

Description
Manufacturer: NXP Win Source Part Number: 1218462-MC33696FCE Packaging: Tray Type: TxRx Only Mounting Style: SMD Frequency: 290MHz ~ 340MHz, 424MHz ~ 510MHz, 862MHz ~ 1.02GHz Power - Output: 7.25dBm Sensitivity: -106.5dBm RF Family/Standard: General ISM Modulation: FSK, OOK Serial Interfaces: SPI Categories: RF/IF and RFID Supplier Device Package: 32-QFN (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 22.6kbps Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,470 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Receiving Current: 10.3mA ~ 24mA Transmitting Current: 6.1mA ~ 13.5mA
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1218462-MC33696FCE Packaging: Tray Type: TxRx Only Mounting Style: SMD Frequency: 290MHz ~ 340MHz, 424MHz ~ 510MHz, 862MHz ~ 1.02GHz Power - Output: 7.25dBm Sensitivity: -106.5dBm RF Family/Standard: General ISM Modulation: FSK, OOK Serial Interfaces: SPI Categories: RF/IF and RFID Supplier Device Package: 32-QFN (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 22.6kbps Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,470 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Receiving Current: 10.3mA ~ 24mA Transmitting Current: 6.1mA ~ 13.5mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MC33696FCE - 1218462-MC33696FCE - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MC33696FCE
1218462-MC33696FCE
RF Transceiver ICs - MC33696FCE 1218462-MC33696FCE
Manufacturer: NXP Win Source Part Number: 1218462-MC33696FCE Packaging: Tray Type: TxRx Only Mounting Style: SMD Frequency: 290MHz ~ 340MHz, 424MHz ~ 510MHz, 862MHz ~ 1.02GHz Power - Output: 7.25dBm Sensitivity: -106.5dBm RF Family/Standard: General ISM Modulation: FSK, OOK Serial Interfaces: SPI Categories: RF/IF and RFID Supplier Device Package: 32-QFN (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 22.6kbps Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,470 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Receiving Current: 10.3mA ~ 24mA Transmitting Current: 6.1mA ~ 13.5mA

Manufacturer: NXP
Win Source Part Number: 1218462-MC33696FCE
Packaging: Tray
Type: TxRx Only
Mounting Style: SMD
Frequency: 290MHz ~ 340MHz, 424MHz ~ 510MHz, 862MHz ~ 1.02GHz
Power - Output: 7.25dBm
Sensitivity: -106.5dBm
RF Family/Standard: General ISM
Modulation: FSK, OOK
Serial Interfaces: SPI
Categories: RF/IF and RFID
Supplier Device Package: 32-QFN (5x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 32-VFQFN Exposed Pad
Data Rate (Maximum): 22.6kbps
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,470
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Receiving Current: 10.3mA ~ 24mA
Transmitting Current: 6.1mA ~ 13.5mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1218462-MC33696FCE
Product Name RF Transceiver ICs - MC33696FCE
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-116 ZXC-116XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details