NXP Semiconductors Interface - Interface - Specialized - MC33689DWB MC33689DWB

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 814121-MC33689DWB Packaging: Tube Mounting Style: SMD Applications: Automotive Mirror Control Interface: SPI Serial Part Status: Obsolete (End Of Life) Supplier Device Package: 32-SOIC Manufacturer Package: 32-BSSOP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 18V Part Number Series: MC33689
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 814121-MC33689DWB Packaging: Tube Mounting Style: SMD Applications: Automotive Mirror Control Interface: SPI Serial Part Status: Obsolete (End Of Life) Supplier Device Package: 32-SOIC Manufacturer Package: 32-BSSOP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 18V Part Number Series: MC33689
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC33689DWB - 814121-MC33689DWB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC33689DWB
814121-MC33689DWB
Interface - Interface - Specialized - MC33689DWB 814121-MC33689DWB
Manufacturer: NXP USA Inc. Win Source Part Number: 814121-MC33689DWB Packaging: Tube Mounting Style: SMD Applications: Automotive Mirror Control Interface: SPI Serial Part Status: Obsolete (End Of Life) Supplier Device Package: 32-SOIC Manufacturer Package: 32-BSSOP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 18V Part Number Series: MC33689

Manufacturer: NXP USA Inc.
Win Source Part Number: 814121-MC33689DWB
Packaging: Tube
Mounting Style: SMD
Applications: Automotive Mirror Control
Interface: SPI Serial
Part Status: Obsolete (End Of Life)
Supplier Device Package: 32-SOIC
Manufacturer Package: 32-BSSOP
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 42
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5.5V ~ 18V
Part Number Series: MC33689

Buy Now
Interface Transceiver IC - 754-MC33689DWB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-MC33689DWB
Interface Transceiver IC 754-MC33689DWB
IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip with LIN transceiver Product overview: MC33689DWB from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-MC33689DWB can be used for catalog matching and distributor lookup.

IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip with LIN transceiver Product overview: MC33689DWB from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-MC33689DWB can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Specialized - MC33689DWB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC33689DWB
Interface - Specialized MC33689DWB
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site Datasheet
Specialized - MC33689DWB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC33689DWB
Specialized MC33689DWB
Automotive Mirror Control Interface 32-SOIC

Automotive Mirror Control Interface 32-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 814121-MC33689DWB 754-MC33689DWB MC33689DWB MC33689DWB
Product Name Interface - Interface - Specialized - MC33689DWB Interface Transceiver IC Interface - Specialized Specialized
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Controllers - CYWB0226ABMX-FDXIT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 1.8V ~ 3.3V
View Details
3 suppliers
Interface - Specialized - AD7669JPZ - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type 28-LCC (J-Lead)
View Details
Interface module - 704-8033 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details