NXP Semiconductors Interface - Interface - Specialized - MC33689DDWB MC33689DDWB

Description
Manufacturer: NXP Win Source Part Number: 1218457-MC33689DDWB Packaging: Tube Mounting Style: SMD Applications: Automotive Mirror Control Interface: SPI Serial Categories: Integrated Circuits Supplier Device Package: 32-SOIC Status: Obsolete Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-BSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: MC33689 Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1218457-MC33689DDWB Packaging: Tube Mounting Style: SMD Applications: Automotive Mirror Control Interface: SPI Serial Categories: Integrated Circuits Supplier Device Package: 32-SOIC Status: Obsolete Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-BSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: MC33689 Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC33689DDWB - 1218457-MC33689DDWB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC33689DDWB
1218457-MC33689DDWB
Interface - Interface - Specialized - MC33689DDWB 1218457-MC33689DDWB
Manufacturer: NXP Win Source Part Number: 1218457-MC33689DDWB Packaging: Tube Mounting Style: SMD Applications: Automotive Mirror Control Interface: SPI Serial Categories: Integrated Circuits Supplier Device Package: 32-SOIC Status: Obsolete Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-BSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: MC33689 Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 18V

Manufacturer: NXP
Win Source Part Number: 1218457-MC33689DDWB
Packaging: Tube
Mounting Style: SMD
Applications: Automotive Mirror Control
Interface: SPI Serial
Categories: Integrated Circuits
Supplier Device Package: 32-SOIC
Status: Obsolete
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 32-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: MC33689
Manufacturer Pack Quantity: 42
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5.5V ~ 18V

Buy Now
Specialized - MC33689DDWB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC33689DDWB
Specialized MC33689DDWB
Automotive Mirror Control Interface 32-SOIC

Automotive Mirror Control Interface 32-SOIC

Buy Now Datasheet
Interface - Specialized - MC33689DDWB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC33689DDWB
Interface - Specialized MC33689DDWB
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC33689DDWB
Integrated Circuits (ICs) - Interface - Specialized MC33689DDWB
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1218457-MC33689DDWB MC33689DDWB MC33689DDWB MC33689DDWB
Product Name Interface - Interface - Specialized - MC33689DDWB Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPB9350TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55110A Dual Line Driver - 5962-8754701DA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details