NXP Semiconductors Interface Transceiver IC MC33662JEF

Description
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MC33662JEF from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC33662JEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MC33662JEF from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC33662JEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-MC33662JEF
Interface Transceiver IC 710-MC33662JEF
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MC33662JEF from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC33662JEF can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MC33662JEF from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC33662JEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MC33662JEF - 719372-MC33662JEF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC33662JEF
719372-MC33662JEF
Interface - Interface - Drivers, Receivers, Transceivers - MC33662JEF 719372-MC33662JEF
Manufacturer: NXP Win Source Part Number: 719372-MC33662JEF Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Data Rate: 10kbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: MC33662 Manufacturer Pack Quantity: 98 MSL Level: 3 (168 Hours) Supply Voltage (V): 7V ~ 18V

Manufacturer: NXP
Win Source Part Number: 719372-MC33662JEF
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175mV
Data Rate: 10kbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: MC33662
Manufacturer Pack Quantity: 98
MSL Level: 3 (168 Hours)
Supply Voltage (V): 7V ~ 18V

Buy Now
Ic, Lin Transceiver, Lincell, 8Soic; Output Voltage Nxp - 67W0017 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Lin Transceiver, Lincell, 8Soic; Output Voltage Nxp
67W0017
Ic, Lin Transceiver, Lincell, 8Soic; Output Voltage Nxp 67W0017
IC, LIN TRANSCEIVER, LINCELL, 8SOIC; Output Voltage:-; Output Current:-; Supply Voltage Min:7V; Supply Voltage Max:18V; Baud Rate:10Kbaud; Interface Case Style:NSOIC; No. of Pins:8Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

IC, LIN TRANSCEIVER, LINCELL, 8SOIC; Output Voltage:-; Output Current:-; Supply Voltage Min:7V; Supply Voltage Max:18V; Baud Rate:10Kbaud; Interface Case Style:NSOIC; No. of Pins:8Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-MC33662JEF 719372-MC33662JEF 67W0017
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MC33662JEF Ic, Lin Transceiver, Lincell, 8Soic; Output Voltage Nxp
Device Type Transceiver Receiver; Transceiver
Features RoHS RoHS
Supply Voltage Other; 7V ~ 18V Other; 7V ~ 18V Other; 7V
Data Rate 10 kbps 10 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Controllers - CP8770AT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
 - 26LS33/B2A - Rochester Electronics
Specs
Technology RS422
Package Type LCC20
View Details
2 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-008 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details