IC TRANSCEIVER 1/1 8SOIC Product overview: MC33662BLEFR2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC33662BLEFR2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1113769-MC33662BLEFR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Data Rate: 20kbps
Voltage - Supply: 7V ~ 18V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: MC33662BLEFR2-ND,568
Base Product Number: MC33662
LIN Transceivers Transceiver, Physical Layer, LIN 2.1 / SAEJ2602-2, 20kbps,TX/RX symmetry, SOIC 8
IC TRANSCEIVER 1/1 8SOIC
LIN TRANSCEIVER, 20KBPS, 18V, NSOIC-8; Output Voltage:-; Output Current:-; Supply Voltage Min:7V; Supply Voltage Max:18V; Baud Rate:-; Interface Case Style:NSOIC; No. of Pins:8Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-MC33662BLEFR2 | 1113769-MC33662BLEFR2 | MC33662BLEFR2 | MC33662BLEFR2 | 61AC0257 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | LIN Transceivers | Drivers, Receivers, Transceivers | Lin Transceiver, 20Kbps, 18V, Nsoic-8; Output Voltage Nxp |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 7V ~ 18V | Other; 7V ~ 18V | Other; 7V ~ 18V | Other; 7V | |
| Data Rate | 20 kbps | 20 kbps | 20 kbps |